Coilcraft, Inc. 0.001uH 250MHz 1.6A Inductor and Choke 0603CT-1N0XJLW

Description
Inductor RF Chip Unshielded Wirewound 0.001uH 5% 250MHz 39Q-Factor Ceramic 1.6A 0.045Ohm DCR 0603 T/R Product overview: 0603CT-1N0XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uH, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.001uH, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CT-1N0XJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.001uH 5% 250MHz 39Q-Factor Ceramic 1.6A 0.045Ohm DCR 0603 T/R Product overview: 0603CT-1N0XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uH, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.001uH, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CT-1N0XJLW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.001uH 250MHz 1.6A Inductor and Choke - 71-0603CT-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001uH 250MHz 1.6A Inductor and Choke
71-0603CT-1N0XJLW
0.001uH 250MHz 1.6A Inductor and Choke 71-0603CT-1N0XJLW
Inductor RF Chip Unshielded Wirewound 0.001uH 5% 250MHz 39Q-Factor Ceramic 1.6A 0.045Ohm DCR 0603 T/R Product overview: 0603CT-1N0XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uH, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.001uH, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CT-1N0XJLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.001uH 5% 250MHz 39Q-Factor Ceramic 1.6A 0.045Ohm DCR 0603 T/R Product overview: 0603CT-1N0XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uH, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.001uH, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CT-1N0XJLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 0603CT-1N0XJLW - 958980-0603CT-1N0XJLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603CT-1N0XJLW
958980-0603CT-1N0XJLW
Fixed Inductors - 0603CT-1N0XJLW 958980-0603CT-1N0XJLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958980-0603CT-1N0XJL W Termination: SMD/SMT Length: 1.63 mm Inductance: 1 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 16 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402CS-1N0XJLW; 0402CS-1N0XJLU; AISC-0402-1NOJ-T; 0402HP-1N0XJLU; 0402HP-1N0XJLW; CI100505-1N0D0603CT1 N0XJLW; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 58

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958980-0603CT-1N0XJLW
Termination: SMD/SMT
Length: 1.63 mm
Inductance: 1 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 16 GHz
Height: 610 µm
Width: 840 µm
Categories: Fixed Inductors
DC Resistance (DCR): 45 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0402CS-1N0XJLW; 0402CS-1N0XJLU; AISC-0402-1NOJ-T; 0402HP-1N0XJLU; 0402HP-1N0XJLW; CI100505-1N0D0603CT1N0XJLW;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 58

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-0603CT-1N0XJLW 958980-0603CT-1N0XJLW
Product Name 0.001uH 250MHz 1.6A Inductor and Choke Fixed Inductors - 0603CT-1N0XJLW
Core Material Ceramic
Inductance Range 1.00E-3 microH 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details