Abracon, LLC RF Antennas ACA-105-T

Description
490MHz, 783MHz, 868MHz, 915MHz WLAN Chip RF Antenna 470MHz ~ 510MHz, 779MHz ~ 787MHz, 858MHz ~ 878MHz, 902MHz ~ 928MHz 3.28dBi Solder Surface Mount
Request a Quote Datasheet
Description
490MHz, 783MHz, 868MHz, 915MHz WLAN Chip RF Antenna 470MHz ~ 510MHz, 779MHz ~ 787MHz, 858MHz ~ 878MHz, 902MHz ~ 928MHz 3.28dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-12732-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12732-2-ND
RF Antennas 535-12732-2-ND
490MHz, 783MHz, 868MHz, 915MHz WLAN Chip RF Antenna 470MHz ~ 510MHz, 779MHz ~ 787MHz, 858MHz ~ 878MHz, 902MHz ~ 928MHz 3.28dBi Solder Surface Mount

490MHz, 783MHz, 868MHz, 915MHz WLAN Chip RF Antenna 470MHz ~ 510MHz, 779MHz ~ 787MHz, 858MHz ~ 878MHz, 902MHz ~ 928MHz 3.28dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ACA-105-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACA-105-T
RF Antennas ACA-105-T
490MHz, 783MHz, 868MHz, 915MHz WLAN Chip RF Antenna 470MHz ~ 510MHz, 779MHz ~ 787MHz, 858MHz ~ 878MHz, 902MHz ~ 928MHz 3.28dBi Solder Surface Mount

490MHz, 783MHz, 868MHz, 915MHz WLAN Chip RF Antenna 470MHz ~ 510MHz, 779MHz ~ 787MHz, 858MHz ~ 878MHz, 902MHz ~ 928MHz 3.28dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-12732-2-ND ACA-105-T
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 490.0 to 915.0 MHz
Gain 3.28 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details