Abracon, LLC ABM8W MHz Crystal ABM8W-14.7457MHZ-6-K1Z-T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM8W MHz Crystal - ABM8W-14.7457MHZ-6-K1Z-T3 - Abracon, LLC
Spicewood, TX, United States
ABM8W MHz Crystal
ABM8W-14.7457MHZ-6-K1Z-T3
ABM8W MHz Crystal ABM8W-14.7457MHZ-6-K1Z-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8W Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.75 mm Operating Temperature: -40°C ~ 125°C Frequency: 14.7457 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 6 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM8W
  • Type: MHz Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.75 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 14.7457 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 6 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 14.7457MHZ 6PF SMD

CRYSTAL 14.7457MHZ 6PF SMD

Supplier's Site
Crystals - ABM8W-14.7457MHZ-6-K1Z-T3-ND - DigiKey
Thief River Falls, MN, United States
14.7457MHz ±10ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

14.7457MHz ±10ppm Crystal 6pF 100 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey
Product Category Crystals Crystals Crystals
Product Number ABM8W-14.7457MHZ-6-K1Z-T3 ABM8W-14.7457MHZ-6-K1Z-T3 ABM8W-14.7457MHZ-6-K1Z-T3-ND
Product Name ABM8W MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 14.75 MHz 14.75 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
View Details
 - 1441085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Frequency 4 MHz
Frequency Stability -30 to 30 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details