Texas Instruments NE555 Single Precision Timer NE555PWRG4

Description
Single Precision Timer 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Single Precision Timer 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE555 Single Precision Timer - NE555PWRG4 - Texas Instruments
Dallas, TX, United States
NE555 Single Precision Timer
NE555PWRG4
NE555 Single Precision Timer NE555PWRG4
Single Precision Timer 8-TSSOP 0 to 70

Single Precision Timer 8-TSSOP 0 to 70

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWRG4 - 1231012-NE555PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWRG4
1231012-NE555PWRG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWRG4 1231012-NE555PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1231012-NE555PWRG4 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 100kHz Operating Supply Voltage: 4.5 V ~ 16 V Family Name: NE555 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TS555IPT; TS555IP; M51848P; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1231012-NE555PWRG4
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 100kHz
Operating Supply Voltage: 4.5 V ~ 16 V
Family Name: NE555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TS555IPT; TS555IP; M51848P;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Clock and Timing IC
689-NE555PWRG4
TSSOP Clock and Timing IC 689-NE555PWRG4
Single Precision Timer 8-TSSOP 0 to 70 Product overview: NE555PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555PWRG4 can be used for catalog matching and distributor lookup.

Single Precision Timer 8-TSSOP 0 to 70 Product overview: NE555PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE555PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - NE555PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NE555PWRG4-ND
Programmable Timers and Oscillators NE555PWRG4-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-TSSOP

555 Type, Timer/Oscillator (Single) IC 100kHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number NE555PWRG4 1231012-NE555PWRG4 689-NE555PWRG4 NE555PWRG4-ND
Product Name NE555 Single Precision Timer Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWRG4 TSSOP Clock and Timing IC Programmable Timers and Oscillators
Package Type PDIP,SO,SOIC,TSSOP Surface Mount Tape and Reel Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CM/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
TLC556M Low-Power Dual LinCMOS<TM> Timer - 5962-8950302CA - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
DP8573A Real Time Clock (RTC) - DP8573AVX - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers