Abracon, LLC ABM11W MHz Crystal ABM11W-44.0000MHZ-7-D1X-T3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11W MHz Crystal - ABM11W-44.0000MHZ-7-D1X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11W MHz Crystal
ABM11W-44.0000MHZ-7-D1X-T3
ABM11W MHz Crystal ABM11W-44.0000MHZ-7-D1X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 44 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11W
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 44 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABM11W-44.0000MHZ-7-D1X-T3-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

44MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Supplier's Site Datasheet
CRYSTAL 44.0000MHZ 7PF SMD

CRYSTAL 44.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABM11W-44.0000MHZ-7-D1X-T3 ABM11W-44.0000MHZ-7-D1X-T3-ND ABM11W-44.0000MHZ-7-D1X-T3
Product Name ABM11W MHz Crystal Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 44 MHz 44 MHz
Frequency Stability 20 ppm 20 ppm
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
 - 1110786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 20 MHz
Frequency Stability -50 to 50 ppm
View Details
CRYSTAL - ECX-53BQ - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details