Abracon, LLC ABM11W MHz Crystal ABM11W-38.4000MHZ-7-D2X-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 38.4 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 38.4 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM11W MHz Crystal - ABM11W-38.4000MHZ-7-D2X-T3 - Abracon, LLC
Spicewood, TX, United States
ABM11W MHz Crystal
ABM11W-38.4000MHZ-7-D2X-T3
ABM11W MHz Crystal ABM11W-38.4000MHZ-7-D2X-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11W Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 38.4 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 7 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM11W
  • Type: MHz Crystal
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 38.4 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 7 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 38.4000MHZ 7PF SMD

CRYSTAL 38.4000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM11W-38.4000MHZ-7-D2X-T3 ABM11W-38.4000MHZ-7-D2X-T3
Product Name ABM11W MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz 38.4 MHz
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details