Abracon, LLC ABM10 MHz Crystal ABM10-40.000MHZ-18-E30-T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10 MHz Crystal - ABM10-40.000MHZ-18-E30-T3 - Abracon, LLC
Spicewood, TX, United States
ABM10 MHz Crystal
ABM10-40.000MHZ-18-E30-T3
ABM10 MHz Crystal ABM10-40.000MHZ-18-E30-T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 70 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 40 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 70 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ABM10-40.000MHZ-18-E30-T3 ABM10-40.000MHZ-18-E30-T3
Product Name ABM10 MHz Crystal Crystals
Features / Standards RoHS; Lead-Free
Frequency 40 MHz 40 MHz
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1A-0.3-32.768KHZ-12.5PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details