ECS-320-CDX-2374 is a surface mount quartz crystal oscillator with a nominal frequency of 32.0000000 MHz, operating in fundamental mode with an AT cut. It is packaged in a tape and reel format and complies with the ECX-1048B dimension standard. The device operates over a temperature range of -20°C to 70°C, with a storage range of -40°C to 105°C, and is specified for a load capacitance of 8 pF and a drive level between 50 and 200 µW. Frequency tolerance and stability over temperature are both ±10 ppm, with aging of ±2 ppm over the first year.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | CDX-2374 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |