Abracon, LLC ABLNO VCXO Crystal ABLNO-V-122.880MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLNO VCXO Crystal - ABLNO-V-122.880MHZ - Abracon, LLC
Spicewood, TX, United States
ABLNO VCXO Crystal
ABLNO-V-122.880MHZ
ABLNO VCXO Crystal ABLNO-V-122.880MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLNO
  • Type: VCXO
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 122.88 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±18ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12350-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12350-ND
Oscillators 535-12350-ND
122.88MHz VCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

122.88MHz VCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Xtal Osc Vcxo 122.8800Mhz Lvcmos / Bulk Rohs Compliant Abracon - 96W7526 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcxo 122.8800Mhz Lvcmos / Bulk Rohs Compliant Abracon
96W7526
Xtal Osc Vcxo 122.8800Mhz Lvcmos / Bulk Rohs Compliant Abracon 96W7526
XTAL OSC VCXO 122.8800MHZ LVCMOS / BULK ROHS COMPLIANT: YES

XTAL OSC VCXO 122.8800MHZ LVCMOS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ABLNO-V-122.880MHZ 535-12350-ND 96W7526
Product Name ABLNO VCXO Crystal Oscillators Xtal Osc Vcxo 122.8800Mhz Lvcmos / Bulk Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 123 MHz
Frequency Stability 18 ppm 18 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details