Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-150.000MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-150.000MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-150.000MHZ-T2
ABLJO XO (Standard) Crystal ABLJO-150.000MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 150 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7501 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7501
Xtal Osc Xo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7501
XTAL OSC XO 150.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 150.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-150.000MHZ-T2 96W7501
Product Name ABLJO XO (Standard) Crystal Xtal Osc Xo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 150 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details