Abracon, LLC AB308 MHz Crystal AB308-28.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 28 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 28 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB308 MHz Crystal - AB308-28.000MHZ - Abracon, LLC
Spicewood, TX, United States
AB308 MHz Crystal
AB308-28.000MHZ
AB308 MHz Crystal AB308-28.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 28 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB308
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 3 mm
  • Height: 8.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 28 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 16 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - AB308-28.000MHZ-ND - DigiKey
Thief River Falls, MN, United States
28MHz ±30ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial

28MHz ±30ppm Crystal 16pF 40 Ohms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 28Mhz, 16Pf, Cylinder; Frequency Nom Abracon - 13J1819 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28Mhz, 16Pf, Cylinder; Frequency Nom Abracon
13J1819
Crystal, 28Mhz, 16Pf, Cylinder; Frequency Nom Abracon 13J1819
CRYSTAL, 28MHZ, 16PF, CYLINDER; Frequency Nom:28MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 28MHZ, 16PF, CYLINDER; Frequency Nom:28MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 28.0000MHZ 16PF TH

CRYSTAL 28.0000MHZ 16PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB308-28.000MHZ AB308-28.000MHZ-ND 13J1819 AB308-28.000MHZ
Product Name AB308 MHz Crystal Crystals Crystal, 28Mhz, 16Pf, Cylinder; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 28 MHz 28 MHz 28 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1775238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Units - 6727629 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details