Abracon, LLC RF Antennas AANI-FB-0086-0100W

Description
FPC ANT WI-FI6E/7 TRI-BAND 2.4/
Request a Quote Datasheet
Description
FPC ANT WI-FI6E/7 TRI-BAND 2.4/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-FB-0086-0100W-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT WI-FI6E/7 TRI-BAND 2.4/

FPC ANT WI-FI6E/7 TRI-BAND 2.4/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-FB-0086-0100W-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/be/g/n/ac/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 2.7 to 3.6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 2.5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM ) + UFL Connector - ET-8652.5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 2.5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers