Abracon, LLC RF Antennas AANI-CH-0136-T

Description
RF ANT UWB CHIP SOLDER
Request a Quote Datasheet
Description
RF ANT UWB CHIP SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-CH-0136-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT UWB CHIP SOLDER

RF ANT UWB CHIP SOLDER

Buy Now Datasheet
RF Antennas - 535-AANI-CH-0136-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT UWB CHIP SOLDER

RF ANT UWB CHIP SOLDER

Buy Now Datasheet
RF Antennas - 535-AANI-CH-0136-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF ANT UWB CHIP SOLDER

RF ANT UWB CHIP SOLDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-CH-0136-TDKR-ND
Product Name RF Antennas
Applications UWB
Primary Frequency Range 6489.0 to 7987.0 MHz
Gain 3.2 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP26-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 6 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers