ABM DRIVES INC. Angular Geared Motors

Description
Maintenance-free Angular style-› Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)-› Smooth, stain-resistant surface-› High corrosion resistance
Description
Maintenance-free Angular style-› Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)-› Smooth, stain-resistant surface-› High corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Angular Geared Motors -  - ABM DRIVES INC.
Milford, OH, United States
Angular Geared Motors
Angular Geared Motors
Maintenance-free Angular style-› Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)-› Smooth, stain-resistant surface-› High corrosion resistance

Maintenance-free Angular style-› Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)-› Smooth, stain-resistant surface-› High corrosion resistance

Supplier's Site

Technical Specifications

  ABM DRIVES INC.
Product Category Gearboxes and Gearheads
Product Name Angular Geared Motors
Gear Ratio 4.85 to 70.44 (X : 1)
Rated Output Torque 531 to 7080 In-lbs (612 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead; Base Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA80 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA80-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGA-40-P-G3-SST-42 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details