ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 350AB2000B

Description
HEAT SINK; Thermal Resistance:0.592°C/W ; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:0.592°C/W ; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4346 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4346
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4346
HEAT SINK; Thermal Resistance:0.592°C/W ; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.592°C/W; Packages Cooled:-; External Width - Metric:125mm; External Height - Metric:50mm; External Length - Metric:200mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4346
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 200 mm (7.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details