ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 173AB3000B

Description
HEAT SINK; Thermal Resistance:0.48°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:300mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:0.48°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:300mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4332 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4332
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4332
HEAT SINK; Thermal Resistance:0.48°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:300mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.48°C/W; Packages Cooled:-; External Width - Metric:119mm; External Height - Metric:64.5mm; External Length - Metric:300mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4332
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 300 mm (11.81 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7500914 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 28 mm (1.09 inch)
W 27.8 mm (1.09 inch)
H 11.2 mm (0.4409 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details