Abbatron Standoff, Alu, Hex F-F, 6-32, 7.92Mm; Standoff Material Abbatron Hh Smith 9403D

Description
STANDOFF, ALU, HEX F-F, 6-32, 7.92MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:7.92mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 6-32, 7.92MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:7.92mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 6-32, 7.92Mm; Standoff Material Abbatron Hh Smith - 32H5149 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 6-32, 7.92Mm; Standoff Material Abbatron Hh Smith
32H5149
Standoff, Alu, Hex F-F, 6-32, 7.92Mm; Standoff Material Abbatron Hh Smith 32H5149
STANDOFF, ALU, HEX F-F, 6-32, 7.92MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:7.92mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 6-32, 7.92MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:7.92mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 32H5149
Product Name Standoff, Alu, Hex F-F, 6-32, 7.92Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers