Abbatron Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith 9392J

Description
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith - 12N0821 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith
12N0821
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith 12N0821
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0821
Product Name Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1057984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers