Abbatron Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 9391C

Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith - 12N0805 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
12N0805
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 12N0805
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0805
Product Name Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers