Abbatron Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith 9390W

Description
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith - 12N0800 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith
12N0800
Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith 12N0800
SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 44.45MM; Spacer Material:Aluminium; Overall Length:44.45mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0800
Product Name Spacer, Round, Aluminium, 44.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details