Abbatron Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith 9390U

Description
SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith - 12N0798 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith
12N0798
Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith 12N0798
SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 38.1MM; Spacer Material:Aluminium; Overall Length:38.1mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0798
Product Name Spacer, Round, Aluminium, 38.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers