Abbatron Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith 9390S

Description
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith - 12N0796 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith
12N0796
Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith 12N0796
SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 31.75MM; Spacer Material:Aluminium; Overall Length:31.75mm; Outer Diameter:7.94mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0796
Product Name Spacer, Round, Aluminium, 31.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details