Abbatron Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith 9390J

Description
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith - 12N0789 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith
12N0789
Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith 12N0789
SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 15.88MM; Spacer Material:Aluminium; Overall Length:15.88mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0789
Product Name Spacer, Round, Aluminium, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2699037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-12 - bisco industries
Specs
Type & Shape Standoff
View Details