Abbatron Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 9390C

Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith - 12N0783 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
12N0783
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 12N0783
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0783
Product Name Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 1026485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details