Abbatron Spacer, Round, Aluminium, 41.28Mm; Spacer Material Abbatron Hh Smith 9389V

Description
SPACER, ROUND, ALUMINIUM, 41.28MM; Spacer Material:Aluminium; Overall Length:41.28mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 41.28MM; Spacer Material:Aluminium; Overall Length:41.28mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 41.28Mm; Spacer Material Abbatron Hh Smith - 12N0777 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 41.28Mm; Spacer Material Abbatron Hh Smith
12N0777
Spacer, Round, Aluminium, 41.28Mm; Spacer Material Abbatron Hh Smith 12N0777
SPACER, ROUND, ALUMINIUM, 41.28MM; Spacer Material:Aluminium; Overall Length:41.28mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 41.28MM; Spacer Material:Aluminium; Overall Length:41.28mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0777
Product Name Spacer, Round, Aluminium, 41.28Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 1.18 inch (30 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers