Abbatron Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith 9389M

Description
SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith - 12N0769 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith
12N0769
Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith 12N0769
SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 20.62MM; Spacer Material:Aluminium; Overall Length:20.62mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0769
Product Name Spacer, Round, Aluminium, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers