Abbatron Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith 9389K

Description
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith - 12N0767 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith
12N0767
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith 12N0767
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0767
Product Name Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers