Abbatron Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 9389C

Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith - 26H6100 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
26H6100
Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith 26H6100
SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 6.35MM; Spacer Material:Aluminium; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:3.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26H6100
Product Name Spacer, Round, Aluminium, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Aluminum Standoffs - BSOA-024-32 - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 222474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details