Abbatron Standoff, Brass, Round F-F, 10-32/12.7Mm; Standoff Material Abbatron Hh Smith 9380G

Description
STANDOFF, BRASS, ROUND F-F, 10-32/12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:9.53mm; Product Range:-RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 10-32/12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 10-32/12.7Mm; Standoff Material Abbatron Hh Smith - 12N0761 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 10-32/12.7Mm; Standoff Material Abbatron Hh Smith
12N0761
Standoff, Brass, Round F-F, 10-32/12.7Mm; Standoff Material Abbatron Hh Smith 12N0761
STANDOFF, BRASS, ROUND F-F, 10-32/12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 10-32/12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0761
Product Name Standoff, Brass, Round F-F, 10-32/12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2191962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers