Abbatron Standoff, Brass, Round F-F, 10-32/7.92Mm; Standoff Material Abbatron Hh Smith 9380D

Description
STANDOFF, BRASS, ROUND F-F, 10-32/7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 10-32/7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 10-32/7.92Mm; Standoff Material Abbatron Hh Smith - 12N0758 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 10-32/7.92Mm; Standoff Material Abbatron Hh Smith
12N0758
Standoff, Brass, Round F-F, 10-32/7.92Mm; Standoff Material Abbatron Hh Smith 12N0758
STANDOFF, BRASS, ROUND F-F, 10-32/7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 10-32/7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0758
Product Name Standoff, Brass, Round F-F, 10-32/7.92Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

25mm Long, 3mm Dia. Steel Spring Post - S7270YM3025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers