RS Components, Ltd. Standoffs 222468

Description
RS PRO HS7*5-NO6 Standoff
Request a Quote
Description
RS PRO HS7*5-NO6 Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 222468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
222468
Standoffs 222468
RS PRO HS7*5-NO6 Standoff

RS PRO HS7*5-NO6 Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 222468
Product Name Standoffs
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 2240459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Standoffs - 1613576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Supports - 2023336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details