Abbatron Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 9375F

Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith - 12N0750 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
12N0750
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 12N0750
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0750
Product Name Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BS-832-3 - bisco industries
Specs
Type & Shape Standoff
View Details