Abbatron Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith 9375D

Description
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith - 95H6486 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith
95H6486
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith 95H6486
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6486
Product Name Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details