Abbatron Standoff, Alu, Hex F-F, 6-32, 14.27Mm; Standoff Material Abbatron Hh Smith 9294

Description
STANDOFF, ALU, HEX F-F, 6-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 6-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 6-32, 14.27Mm; Standoff Material Abbatron Hh Smith - 94F9132 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 6-32, 14.27Mm; Standoff Material Abbatron Hh Smith
94F9132
Standoff, Alu, Hex F-F, 6-32, 14.27Mm; Standoff Material Abbatron Hh Smith 94F9132
STANDOFF, ALU, HEX F-F, 6-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 6-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9132
Product Name Standoff, Alu, Hex F-F, 6-32, 14.27Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-M3.5-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details