Abbatron Standoff, Alu, Round F-F, 8-32, 14.27Mm; Standoff Material Abbatron Hh Smith 9245

Description
STANDOFF, ALU, ROUND F-F, 8-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 8-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 8-32, 14.27Mm; Standoff Material Abbatron Hh Smith - 23K0715 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 8-32, 14.27Mm; Standoff Material Abbatron Hh Smith
23K0715
Standoff, Alu, Round F-F, 8-32, 14.27Mm; Standoff Material Abbatron Hh Smith 23K0715
STANDOFF, ALU, ROUND F-F, 8-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 8-32, 14.27MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:14.27mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23K0715
Product Name Standoff, Alu, Round F-F, 8-32, 14.27Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details