Abbatron Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith 9217

Description
SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith - 95H6459 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith
95H6459
Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith 95H6459
SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 14.27MM; Spacer Material:Aluminium; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6459
Product Name Spacer, Round, Aluminium, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63224 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers