Abbatron Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith 9216

Description
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith - 23C2108 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith
23C2108
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith 23C2108
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23C2108
Product Name Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers