Abbatron Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 9208

Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith - 94F9044 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
94F9044
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 94F9044
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9044
Product Name Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
PCB Supports - 220822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details