Abbatron Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length 9201

Description
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length
Description
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length
70210679
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length 70210679
Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length

Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length

Supplier's Site
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith - 95H6455 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
95H6455
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 95H6455
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210679 95H6455
Product Name Spacer; Round; Aluminum; #4 ID; 1/4" OD; 5/16" Length Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers