Abbatron Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith 9181

Description
SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith - 95H6449 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith
95H6449
Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith 95H6449
SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 4.75MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:4.75mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6449
Product Name Spacer, Round, Nylon 6.6, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details