Abbatron Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith 9180

Description
SPACER, ROUND, NYLON 6.6, 3.18MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:3.18mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 3.18MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:3.18mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith - 91B4504 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith
91B4504
Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith 91B4504
SPACER, ROUND, NYLON 6.6, 3.18MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:3.18mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 3.18MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:3.18mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 91B4504
Product Name Spacer, Round, Nylon 6.6, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details