Abbatron Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith 9172

Description
SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith - 95H6447 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith
95H6447
Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith 95H6447
SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6447
Product Name Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1057760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers