Abbatron Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith 9162

Description
SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith - 19C5753 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith
19C5753
Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith 19C5753
SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 6.35MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:6.35mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 19C5753
Product Name Spacer, Round, Nylon 6.6, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 101733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers