Abbatron Standoff, Brass, Round F-F, 4-40/17.45Mm; Standoff Material Abbatron Hh Smith 9054

Description
STANDOFF, BRASS, ROUND F-F, 4-40/17.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:19.05mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 4-40/17.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:19.05mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 4-40/17.45Mm; Standoff Material Abbatron Hh Smith - 95H6429 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 4-40/17.45Mm; Standoff Material Abbatron Hh Smith
95H6429
Standoff, Brass, Round F-F, 4-40/17.45Mm; Standoff Material Abbatron Hh Smith 95H6429
STANDOFF, BRASS, ROUND F-F, 4-40/17.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:19.05mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 4-40/17.45MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:19.05mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6429
Product Name Standoff, Brass, Round F-F, 4-40/17.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2699018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details