Abbatron Standoff, Brass, Round F-F, 4-40, 7.92Mm; Standoff Material Abbatron Hh Smith 9048

Description
STANDOFF, BRASS, ROUND F-F, 4-40, 7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:11.1mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 4-40, 7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:11.1mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 4-40, 7.92Mm; Standoff Material Abbatron Hh Smith - 95H6427 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 4-40, 7.92Mm; Standoff Material Abbatron Hh Smith
95H6427
Standoff, Brass, Round F-F, 4-40, 7.92Mm; Standoff Material Abbatron Hh Smith 95H6427
STANDOFF, BRASS, ROUND F-F, 4-40, 7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:11.1mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 4-40, 7.92MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:11.1mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6427
Product Name Standoff, Brass, Round F-F, 4-40, 7.92Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers