Abbatron Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith 9046

Description
STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:7.92mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:7.92mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith - 95H6426 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith
95H6426
Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith 95H6426
STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:7.92mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 4-40, 4.78MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:7.92mm; Overall Length:-; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6426
Product Name Standoff, Brass, Round F-F, 4-40, 4.78Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #8-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers