Abbatron Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 9026

Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith - 12N0728 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
12N0728
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 12N0728
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0728
Product Name Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Aluminum Standoffs - BSOA-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Spacers - 2023285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details