Abbatron Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 9021

Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith - 95H6415 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
95H6415
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 95H6415
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6415
Product Name Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

30mm Long, 4mm Dia. Steel Spring Post - S7270YM4030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.18 inch (30 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers