Abbatron Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith 9020

Description
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith - 95H6414 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith
95H6414
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith 95H6414
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6414
Product Name Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers