Abbatron Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 9011

Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith - 12N0723 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
12N0723
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 12N0723
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0723
Product Name Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers